IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Sweden Switzerland Austria China Ukraine India Russian Federation Finland Venezuela Romania Czech Republic  More >> Country Language: English

Start > monitor arms & stands > Philips BM01111/00

LCD/Plasma Ceiling Support

Brand: Philips
Product code: BM01111/00
EAN/UPC code: 8710895833110
Category: monitor arms & stands 
Release date: 04 Oct 2005
Info modified on: 21 Aug 2008 21:21:39
 PDF specs

LCD/Plasma Ceiling Support
BM01111/00 Philips
5k

51k

The LCD/Plasma ceiling support features a ceiling mounting plate, 80 cm extension tube and turn & tilt unit. NOT including interface FAU 3150 or FAU 3125. Suitable for displays up to 65".

The LCD/Plasma ceiling support is a set consisting of the PFA 9005 ceiling mounting plate, the PFA 9015 80cm extension tube and the PFA 9001 turn & tilt unit. Depending on the display you can add the universal ... More>>>

Specs
Alternatives
Options
Display
Screen size compatibility, minimum 22.9 "
Screen size compatibility 65 "
Display
Maximum weight (capacity) 60 kg
Ergonomics
Turn angle 360 °
Tilt angle 20 °
Colour
Colour of product Silver
21 offers, from 203.05